TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S1A335M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S1A335M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S1A335M080AC
Multilayer Ceramic Chip Capacitor C1608X7S1A335M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14257-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14257-1-ND
Ceramic Capacitors 445-14257-1-ND
3.3µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

3.3µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14257-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14257-2-ND
Ceramic Capacitors 445-14257-2-ND
3.3µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

3.3µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14257-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14257-6-ND
Ceramic Capacitors 445-14257-6-ND
3.3µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

3.3µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7S,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3756 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7S,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3756
Mlcc,0603,x7S,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3756
MLCC,0603,X7S,10V,3. 3µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7S,10V,3.3µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S1A335M080AC 445-14257-1-ND 445-14257-6-ND 52X3756
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7S,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details