TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S1A225K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S1A225K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S1A225K080AC
Multilayer Ceramic Chip Capacitor C1608X7S1A225K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14254-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14254-1-ND
Ceramic Capacitors 445-14254-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14254-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14254-2-ND
Ceramic Capacitors 445-14254-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14254-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14254-6-ND
Ceramic Capacitors 445-14254-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302809-C1608X7S1A225K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302809-C1608X7S1A225K080AC
Capacitors - Ceramic Capacitors 1302809-C1608X7S1A225K080AC
Win Source Part Number: 1302809-C1608X7S1A22 5K080AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1608X7S1A225KT000E, 445-14254-6,445-1425 4-2,445-14254-1

Win Source Part Number: 1302809-C1608X7S1A225K080AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1608X7S1A225KT000E,445-14254-6,445-14254-2,445-14254-1

Buy Now
Singapore, Singapore
2.2UF 10V Capacitor
60-C1608X7S1A225K080AC
2.2UF 10V Capacitor 60-C1608X7S1A225K080AC
CAP CER 2.2UF 10V X7S 0603 Product overview: C1608X7S1A225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S1A225K080 AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7S 0603 Product overview: C1608X7S1A225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S1A225K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk
71AH3272
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk 71AH3272
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 2.2UF 10V X7S 0603 - 769-C1608X7S1A225K080AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 10V X7S 0603
769-C1608X7S1A225K080AC
CAP CER 2.2UF 10V X7S 0603 769-C1608X7S1A225K080AC
CAP CER 2.2UF 10V X7S 0603

CAP CER 2.2UF 10V X7S 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S1A225K080AC 445-14254-1-ND 445-14254-6-ND 1302809-C1608X7S1A225K080AC 60-C1608X7S1A225K080AC 71AH3272 769-C1608X7S1A225K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 10V Capacitor Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk CAP CER 2.2UF 10V X7S 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details