TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S0J475M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S0J475M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S0J475M080AC
Multilayer Ceramic Chip Capacitor C1608X7S0J475M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9119-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9119-2-ND
Ceramic Capacitors 445-9119-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9119-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9119-1-ND
Ceramic Capacitors 445-9119-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7S0J475M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7S0J475M080AC
Ceramic Capacitors C1608X7S0J475M080AC
CAP CER 4.7UF 6.3V X7S 0603

CAP CER 4.7UF 6.3V X7S 0603

Supplier's Site Datasheet
Capacitor Ceramic, 4.7Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk - 07W9196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
07W9196
Capacitor Ceramic, 4.7Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk 07W9196
CAPACITOR CERAMIC, 4.7UF, 6.3V, X7S, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 6.3V, X7S, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S0J475M080AC 445-9119-2-ND C1608X7S0J475M080AC 07W9196
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers