TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S0J335K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S0J335K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S0J335K080AC
Multilayer Ceramic Chip Capacitor C1608X7S0J335K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14250-6-ND
Ceramic Capacitors 445-14250-6-ND
3.3µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14250-1-ND
Ceramic Capacitors 445-14250-1-ND
3.3µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14250-2-ND
Ceramic Capacitors 445-14250-2-ND
3.3µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X7S0J335K080AC 445-14250-6-ND 445-14250-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details