TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7S0J106M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S0J106M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S0J106M080AC
Multilayer Ceramic Chip Capacitor C1608X7S0J106M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9104-2-ND
Ceramic Capacitors 445-9104-2-ND
10µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9104-6-ND
Ceramic Capacitors 445-9104-6-ND
10µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9104-1-ND
Ceramic Capacitors 445-9104-1-ND
10µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159221 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159221
MLCCs - Multilayer Ceramic Capacitors 9159221
TDK C1608X7S0J106M080AC

TDK C1608X7S0J106M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159221P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159221P
MLCCs - Multilayer Ceramic Capacitors 9159221P
TDK C1608X7S0J106M080AC

TDK C1608X7S0J106M080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110415 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110415
MLCCs - Multilayer Ceramic Capacitors 1110415
TDK C1608X7S0J106M080AC

TDK C1608X7S0J106M080AC

Supplier's Site
Ceramic Capacitors - C1608X7S0J106M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7S0J106M080AC
Ceramic Capacitors C1608X7S0J106M080AC
CAP CER 10UF 6.3V X7S 0603

CAP CER 10UF 6.3V X7S 0603

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk - 07W9194 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
07W9194
Ceramic Capacitor, 10Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk 07W9194
CERAMIC CAPACITOR, 10UF, 6.3V, X7S, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X7S, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 20%, X7S, 0603; Capacitance Tdk - 95Y0040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 20%, X7S, 0603; Capacitance Tdk
95Y0040
Cap, 10Μf, 6.3V, 20%, X7S, 0603; Capacitance Tdk 95Y0040
CAP, 10µF, 6.3V, 20%, X7S, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 6.3V, 20%, X7S, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S0J106M080AC 445-9104-2-ND 445-9104-6-ND 9159221 9159221P C1608X7S0J106M080AC 07W9194 95Y0040
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 6.3V, X7S, 20%, 0603, Full Reel; Capacitance Tdk Cap, 10Μf, 6.3V, 20%, X7S, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details