TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S0G475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S0G475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S0G475K080AC
Multilayer Ceramic Chip Capacitor C1608X7S0G475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14245-6-ND
Ceramic Capacitors 445-14245-6-ND
4.7µF ±10% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14245-2-ND
Ceramic Capacitors 445-14245-2-ND
4.7µF ±10% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14245-1-ND
Ceramic Capacitors 445-14245-1-ND
4.7µF ±10% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608X7S0G475K080AC
CAP CER 4.7UF 4V X7S 0603

CAP CER 4.7UF 4V X7S 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S0G475K080AC 445-14245-6-ND 445-14245-2-ND C1608X7S0G475K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details