TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7S0G106M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7S0G106M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7S0G106M080AB
Multilayer Ceramic Chip Capacitor C1608X7S0G106M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9100-2-ND
Ceramic Capacitors 445-9100-2-ND
10µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9100-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9100-1-ND
Ceramic Capacitors 445-9100-1-ND
10µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9100-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9100-6-ND
Ceramic Capacitors 445-9100-6-ND
10µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 4V Capacitor
60-C1608X7S0G106M080AB
10UF 4V Capacitor 60-C1608X7S0G106M080AB
CAP CER 10UF 4V X7S 0603 Product overview: C1608X7S0G106M080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S0G106M080 AB can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X7S 0603 Product overview: C1608X7S0G106M080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S0G106M080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329774-C1608X7S0G106M080AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329774-C1608X7S0G106M080AB
Capacitors - Ceramic Capacitors 1329774-C1608X7S0G106M080AB
Manufacturer: TDK Corporation Win Source Part Number: 1329774-C1608X7S0G10 6M080AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 445-9100-2,445-9100- 1,C1608X7S0G106MT000 N,445-9100-6,C1608X7 S0G106M Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329774-C1608X7S0G106M080AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 445-9100-2,445-9100-1,C1608X7S0G106MT000N,445-9100-6,C1608X7S0G106M
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Ceramic, 10Uf, 4V, X7S, 20%, 0603; Capacitance Tdk - 07W9192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 10Uf, 4V, X7S, 20%, 0603; Capacitance Tdk
07W9192
Capacitor Ceramic, 10Uf, 4V, X7S, 20%, 0603; Capacitance Tdk 07W9192
CAPACITOR CERAMIC, 10UF, 4V, X7S, 20%, 0603; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 10UF, 4V, X7S, 20%, 0603; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7S0G106M080AB 445-9100-2-ND 445-9100-6-ND 60-C1608X7S0G106M080AB 1329774-C1608X7S0G106M080AB 07W9192
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 10UF 4V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic, 10Uf, 4V, X7S, 20%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details