Mid Voltage (100 to 630V)
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
100V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, C Series, 4700 pF, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP .0047UF 100VDC X7R 10% SMD 0603 ROHS COMPLIANT: YES
CAP, 4700PF, 100V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP CER 4700PF 100V X7R 0603
| TDK Corporation | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X7R2A472K080AA | 445-1302-2-ND | 445-1302-6-ND | C1608X7R2A472K080AA | 05X9864 | 81AC7914 | 79Y4324 | C1608X7R2A472K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk | Cap .0047Uf 100Vdc X7R 10% Smd 0603 Rohs Compliant Tdk | Cap, 4700Pf, 100V, 10%, X7R, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |