TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk C1608X7R2A223K080AA.

Description
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 25AC8515 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
25AC8515
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 25AC8515
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8515
Product Name Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers