TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R2A153K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R2A153K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R2A153K080AA
Multilayer Ceramic Chip Capacitor C1608X7R2A153K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4426-1-ND
Ceramic Capacitors 445-4426-1-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4426-6-ND
Ceramic Capacitors 445-4426-6-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4426-2-ND
Ceramic Capacitors 445-4426-2-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3760 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3760
Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3760
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R2A153K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R2A153K080AA
Ceramic Capacitors C1608X7R2A153K080AA
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R2A153K080AA 445-4426-1-ND 445-4426-6-ND 87R3760 C1608X7R2A153K080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.015Uf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details