TDK-Lambda Americas Inc., High Power Division Capacitance Tdk C1608X7R2A103M080AA.

Description
Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes
Description
Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 27AC3597, is designed for surface mount applications and features a capacitance of 10,000 pF (10 nF) with a voltage rating of 100V DC. It is constructed using a monolithic structure that provides superior mechanical strength and reliability. The capacitor exhibits low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to excellent frequency characteristics, making it suitable for high-performance circuit designs. The dielectric characteristic is X7R, with a capacitance tolerance of ±20%. This component is RoHS compliant and is intended for use in general electronic equipment, including mobile devices and power supply circuits. Its dimensions are 1.6 mm in length and 0.85 mm in width, fitting the 0603 (1608 metric) package size.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor, part number 27AC3597, is designed for surface mount applications and features a capacitance of 10,000 pF (10 nF) with a voltage rating of 100V DC. It is constructed using a monolithic structure that provides superior mechanical strength and reliability. The capacitor exhibits low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contribute to excellent frequency characteristics, making it suitable for high-performance circuit designs. The dielectric characteristic is X7R, with a capacitance tolerance of ±20%. This component is RoHS compliant and is intended for use in general electronic equipment, including mobile devices and power supply circuits. Its dimensions are 1.6 mm in length and 0.85 mm in width, fitting the 0603 (1608 metric) package size.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 27AC3597 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
27AC3597
Capacitance Tdk 27AC3597
Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes

Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3597
Product Name Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers