TDK U.S.A. Corporation 10000PF 100V Capacitor C1608X7R2A103K080AE

Description
CAP CER 10000PF 100V X7R 0603 Product overview: C1608X7R2A103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R2A103K080 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0603 Product overview: C1608X7R2A103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R2A103K080 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 100V Capacitor
60-C1608X7R2A103K080AE
10000PF 100V Capacitor 60-C1608X7R2A103K080AE
CAP CER 10000PF 100V X7R 0603 Product overview: C1608X7R2A103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R2A103K080 AE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0603 Product overview: C1608X7R2A103K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R2A103K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-173618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173618-1-ND
Ceramic Capacitors 445-173618-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173618-2-ND
Ceramic Capacitors 445-173618-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173618-6-ND
Ceramic Capacitors 445-173618-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330376-C1608X7R2A103K080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330376-C1608X7R2A103K080AE
Capacitors - Ceramic Capacitors 1330376-C1608X7R2A103K080AE
Manufacturer: TDK Corporation Win Source Part Number: 1330376-C1608X7R2A10 3K080AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173618-2,C1608X7 R2A103KT000S,445-173 618-1,445-173618-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330376-C1608X7R2A103K080AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-173618-2,C1608X7R2A103KT000S,445-173618-1,445-173618-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ5016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ5016
Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ5016
CAP, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.01UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1608X7R2A103K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R2A103K080AE
Ceramic Capacitors C1608X7R2A103K080AE
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1608X7R2A103K080AE 445-173618-1-ND 445-173618-6-ND 1330376-C1608X7R2A103K080AE 29AJ5016 C1608X7R2A103K080AE
Product Name 10000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.01Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details