TDK U.S.A. Corporation Ceramic Capacitors C1608X7R2A102K080AE

Description
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173634-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173634-2-ND
Ceramic Capacitors 445-173634-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173634-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173634-1-ND
Ceramic Capacitors 445-173634-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173634-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173634-6-ND
Ceramic Capacitors 445-173634-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5866 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5866
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5866
MLCC,0603,X7R,100V,1 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,1nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173634-2-ND 445-173634-6-ND 92Y5866
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details