The Multilayer Ceramic Capacitor, C Series, features a nominal capacitance of 1000 pF with a tolerance of ±10%. It is rated for a maximum voltage of 100 V and utilizes an X7R dielectric, which provides stable capacitance over a temperature range of -55°C to +125°C. The capacitor is packaged in a 0603 (1608 metric) size, making it suitable for compact applications. It is RoHS compliant, ensuring it meets environmental regulations. This capacitor is designed for various applications, including power supply filtering, noise bypassing, and decoupling in electronic circuits. Its low residual inductance contributes to superior frequency characteristics, making it a reliable choice for engineers seeking performance in their designs.
Mid Voltage (100 to 630V)
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
TDK C1608X7R2A102K080AA
TDK C1608X7R2A102K080AA
TDK C1608X7R2A102K080AA
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 1000PF 100V X7R 0603
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X7R2A102K080AA | 445-1298-2-ND | 445-1298-6-ND | 7883010 | 7883010P | 90R8318 | 55T0110 | C1608X7R2A102K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |