TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1V474K080AE

Description
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173708-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173708-6-ND
Ceramic Capacitors 445-173708-6-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173708-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173708-1-ND
Ceramic Capacitors 445-173708-1-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173708-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173708-2-ND
Ceramic Capacitors 445-173708-2-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
78AH1584
Cap, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 78AH1584
CAP, 0.47UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173708-6-ND 445-173708-1-ND 78AH1584
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details