General (Up to 50V)
0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
0.22µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
MLCC,0603,X7R,35V,0.
CAP CER 0.22UF 35V X7R 0603
CAP CER 0.22UF 35V X7R 0603
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X7R1V224M080AB | 445-14240-2-ND | 445-14240-6-ND | 52X3739 | C1608X7R1V224M080AB | C1608X7R1V224M080AB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,x7R,35V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |