TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1V105M080AE

Description
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173681-1-ND
Ceramic Capacitors 445-173681-1-ND
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173681-2-ND
Ceramic Capacitors 445-173681-2-ND
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173681-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173681-6-ND
Ceramic Capacitors 445-173681-6-ND
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5863 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5863
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5863
MLCC,0603,X7R,35V,1µ F,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,35V,1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173681-1-ND 445-173681-6-ND 92Y5863
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details