TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors C1608X7R1V105K080AE

Description
TDK C1608X7R1V105K080AE
Request a Quote Datasheet
Description
TDK C1608X7R1V105K080AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2427387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427387
MLCCs - Multilayer Ceramic Capacitors 2427387
TDK C1608X7R1V105K080AE

TDK C1608X7R1V105K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427386
MLCCs - Multilayer Ceramic Capacitors 2427386
TDK C1608X7R1V105K080AE

TDK C1608X7R1V105K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427387P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427387P
MLCCs - Multilayer Ceramic Capacitors 2427387P
TDK C1608X7R1V105K080AE

TDK C1608X7R1V105K080AE

Supplier's Site
Capacitors - Ceramic Capacitors - 1328911-C1608X7R1V105K080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328911-C1608X7R1V105K080AE
Capacitors - Ceramic Capacitors 1328911-C1608X7R1V105K080AE
Manufacturer: TDK Corporation Win Source Part Number: 1328911-C1608X7R1V10 5K080AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173625-6,445-173 625-2,445-173625-1,C 1608X7R1V105KT000S RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1328911-C1608X7R1V105K080AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-173625-6,445-173625-2,445-173625-1,C1608X7R1V105KT000S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1UF 35V Capacitor
60-C1608X7R1V105K080AE
1UF 35V Capacitor 60-C1608X7R1V105K080AE
CAP CER 1UF 35V X7R 0603 Product overview: C1608X7R1V105K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1V105K080 AE can be used for catalog matching and distributor lookup.

CAP CER 1UF 35V X7R 0603 Product overview: C1608X7R1V105K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1V105K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-173625-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173625-6-ND
Ceramic Capacitors 445-173625-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173625-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173625-2-ND
Ceramic Capacitors 445-173625-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173625-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173625-1-ND
Ceramic Capacitors 445-173625-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1V105K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1V105K080AE
Ceramic Capacitors C1608X7R1V105K080AE
CAP CER 1UF 35V X7R 0603

CAP CER 1UF 35V X7R 0603

Supplier's Site Datasheet
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5862 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5862
Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5862
MLCC,0603,X7R,35V,1µ F,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,35V,1µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
71AH3269
Cap, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 71AH3269
CAP, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2427387 1328911-C1608X7R1V105K080AE 60-C1608X7R1V105K080AE 445-173625-6-ND 445-173625-2-ND C1608X7R1V105K080AE 92Y5862
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details