TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R1H473K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1H473K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1H473K080AA
Multilayer Ceramic Chip Capacitor C1608X7R1H473K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-C1608X7R1H473K080AADKR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X7R1H473K080AACT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X7R1H473K080AATR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-C1608X7R1H473K080AA
0.047UF 50V Capacitor 60-C1608X7R1H473K080AA
CAP CER 0.047UF 50V X7R 0603 Product overview: C1608X7R1H473K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1H473K080 AA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7R 0603 Product overview: C1608X7R1H473K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1H473K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427382P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427382P
MLCCs - Multilayer Ceramic Capacitors 2427382P
TDK C1608X7R1H473K080AA

TDK C1608X7R1H473K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427382 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427382
MLCCs - Multilayer Ceramic Capacitors 2427382
TDK C1608X7R1H473K080AA

TDK C1608X7R1H473K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427381 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427381
MLCCs - Multilayer Ceramic Capacitors 2427381
TDK C1608X7R1H473K080AA

TDK C1608X7R1H473K080AA

Supplier's Site
Ceramic Capacitors - C1608X7R1H473K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H473K080AA
Ceramic Capacitors C1608X7R1H473K080AA
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603; Capacitance Tdk - 90R7721 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603; Capacitance Tdk
90R7721
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603; Capacitance Tdk 90R7721
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3746 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3746
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3746
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 51AK5862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
51AK5862
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 51AK5862
CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 51AK5863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
51AK5863
Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 51AK5863
CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X7R, 0603; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1H473K080AA 445-C1608X7R1H473K080AADKR-ND 445-C1608X7R1H473K080AACT-ND 60-C1608X7R1H473K080AA 2427382P C1608X7R1H473K080AA 90R7721 51AK5862
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.047UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0603; Capacitance Tdk Cap, 0.047Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers