TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1H334K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1H334K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1H334K080AC
Multilayer Ceramic Chip Capacitor C1608X7R1H334K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5950-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5950-6-ND
Ceramic Capacitors 445-5950-6-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5950-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5950-1-ND
Ceramic Capacitors 445-5950-1-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5950-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5950-2-ND
Ceramic Capacitors 445-5950-2-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 50V Capacitor
60-C1608X7R1H334K080AC
0.33UF 50V Capacitor 60-C1608X7R1H334K080AC
CAP CER 0.33UF 50V X7R 0603 Product overview: C1608X7R1H334K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1H334K080 AC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 50V X7R 0603 Product overview: C1608X7R1H334K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1H334K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1H334K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H334K080AC
Ceramic Capacitors C1608X7R1H334K080AC
CAP CER 0.33UF 50V X7R 0603

CAP CER 0.33UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603; Capacitance Tdk - 04X3260 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603; Capacitance Tdk
04X3260
Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603; Capacitance Tdk 04X3260
CERAMIC CAPACITOR, 0.33UF, 50V, X7R, 0603; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.33UF, 50V, X7R, 0603; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk - 12T1891 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk
12T1891
Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk 12T1891
CERAMIC CAPACITOR, 0.33UF, 50V, X7R, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.33UF, 50V, X7R, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Series Name:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1H334K080AC 445-5950-6-ND 445-5950-1-ND 60-C1608X7R1H334K080AC C1608X7R1H334K080AC 04X3260 12T1891
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.33UF 50V Capacitor Ceramic Capacitors Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603; Capacitance Tdk Ceramic Capacitor, 0.33Uf, 50V, X7R, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details