TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1H224K080AE

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173612-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173612-1-ND
Ceramic Capacitors 445-173612-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173612-2-ND
Ceramic Capacitors 445-173612-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173612-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173612-6-ND
Ceramic Capacitors 445-173612-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427379
MLCCs - Multilayer Ceramic Capacitors 2427379
TDK C1608X7R1H224K080AE

TDK C1608X7R1H224K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427380
MLCCs - Multilayer Ceramic Capacitors 2427380
TDK C1608X7R1H224K080AE

TDK C1608X7R1H224K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427380P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427380P
MLCCs - Multilayer Ceramic Capacitors 2427380P
TDK C1608X7R1H224K080AE

TDK C1608X7R1H224K080AE

Supplier's Site
Ceramic Capacitors - C1608X7R1H224K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H224K080AE
Ceramic Capacitors C1608X7R1H224K080AE
CAP CER 0.22UF 50V X7R 0603

CAP CER 0.22UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH3264
Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH3264
CAP, 0.22UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173612-1-ND 445-173612-6-ND 2427379 C1608X7R1H224K080AE 71AH3264
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers