TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1H154K080AB

Description
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7406-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7406-6-ND
Ceramic Capacitors 445-7406-6-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7406-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7406-2-ND
Ceramic Capacitors 445-7406-2-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7406-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7406-1-ND
Ceramic Capacitors 445-7406-1-ND
0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.15µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1H154K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1H154K080AB
Ceramic Capacitors C1608X7R1H154K080AB
CAP CER 0.15UF 50V X7R 0603

CAP CER 0.15UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3726 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3726
Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3726
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.15Μf, 50V, 10%, X7R, 0603; Capacitance Tdk - 78Y9925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
78Y9925
Cap, 0.15Μf, 50V, 10%, X7R, 0603; Capacitance Tdk 78Y9925
CAP, 0.15µF, 50V, 10%, X7R, 0603; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.15µF, 50V, 10%, X7R, 0603; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-7406-6-ND 445-7406-2-ND C1608X7R1H154K080AB 87R3726 78Y9925
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Tdk Cap, 0.15Μf, 50V, 10%, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details