10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 10000PF 50V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-15926-1-ND | 445-15926-6-ND | C1608X7R1H103M080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts |