TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1E474K080AE

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173700-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173700-2-ND
Ceramic Capacitors 445-173700-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173700-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173700-1-ND
Ceramic Capacitors 445-173700-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173700-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173700-6-ND
Ceramic Capacitors 445-173700-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
71AH3261
Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 71AH3261
CAP, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173700-2-ND 445-173700-6-ND 71AH3261
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details