TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R1E224M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1E224M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1E224M080AC
Multilayer Ceramic Chip Capacitor C1608X7R1E224M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5113-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5113-6-ND
Ceramic Capacitors 445-5113-6-ND
0.22µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5113-1-ND
Ceramic Capacitors 445-5113-1-ND
0.22µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5113-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5113-2-ND
Ceramic Capacitors 445-5113-2-ND
0.22µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 72W1806 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
72W1806
Mlcc,0603,x7R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 72W1806
MLCC,0603,X7R,25V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,25V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1E224M080AC 445-5113-6-ND 445-5113-1-ND 72W1806
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details