TDK U.S.A. Corporation Ceramic Capacitors - C1608X7R1E104K080AA C1608X7R1E104K080AA

Description
Manufacturer: TDK Corporation Win Source Part Number: 1158362-C1608X7R1E10 4K080AA Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1158362-C1608X7R1E10 4K080AA Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608X7R1E104K080AA - 1158362-C1608X7R1E104K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X7R1E104K080AA
1158362-C1608X7R1E104K080AA
Ceramic Capacitors - C1608X7R1E104K080AA 1158362-C1608X7R1E104K080AA
Manufacturer: TDK Corporation Win Source Part Number: 1158362-C1608X7R1E10 4K080AA Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: TDK Corporation
Win Source Part Number: 1158362-C1608X7R1E104K080AA
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Buy Now
Singapore, Singapore
0.1UF 25V Capacitor
60-C1608X7R1E104K080AA
0.1UF 25V Capacitor 60-C1608X7R1E104K080AA
CAP CER 0.1UF 25V X7R 0603 Product overview: C1608X7R1E104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1E104K080 AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0603 Product overview: C1608X7R1E104K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1E104K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1316-2-ND
Ceramic Capacitors 445-1316-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1316-6-ND
Ceramic Capacitors 445-1316-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1316-1-ND
Ceramic Capacitors 445-1316-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1E104K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1E104K080AA
Ceramic Capacitors C1608X7R1E104K080AA
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Tdk - 90R7696 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Tdk
90R7696
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Tdk 90R7696
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3692 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3692
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3692
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1158362-C1608X7R1E104K080AA 60-C1608X7R1E104K080AA 445-1316-2-ND 445-1316-6-ND C1608X7R1E104K080AA 90R7696
Product Name Ceramic Capacitors - C1608X7R1E104K080AA 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers