TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1C474K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1C474K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1C474K080AC
Multilayer Ceramic Chip Capacitor C1608X7R1C474K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427361P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427361P
MLCCs - Multilayer Ceramic Capacitors 2427361P
TDK C1608X7R1C474K080AC

TDK C1608X7R1C474K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427361
MLCCs - Multilayer Ceramic Capacitors 2427361
TDK C1608X7R1C474K080AC

TDK C1608X7R1C474K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427360
MLCCs - Multilayer Ceramic Capacitors 2427360
TDK C1608X7R1C474K080AC

TDK C1608X7R1C474K080AC

Supplier's Site
Singapore, Singapore
0.47UF 16V Capacitor
60-C1608X7R1C474K080AC
0.47UF 16V Capacitor 60-C1608X7R1C474K080AC
CAP CER 0.47UF 16V X7R 0603 Product overview: C1608X7R1C474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1C474K080 AC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0603 Product overview: C1608X7R1C474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1C474K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5192-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5192-6-ND
Ceramic Capacitors 445-5192-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5192-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5192-1-ND
Ceramic Capacitors 445-5192-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5192-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5192-2-ND
Ceramic Capacitors 445-5192-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1C474K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1C474K080AC
Ceramic Capacitors C1608X7R1C474K080AC
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603; Capacitance Tdk - 90R7692 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603; Capacitance Tdk
90R7692
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603; Capacitance Tdk 90R7692
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0107 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0107
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0107
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk - 78Y7963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk
78Y7963
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk 78Y7963
CAP, 0.47µF, 16V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1C474K080AC 2427361P 60-C1608X7R1C474K080AC 445-5192-6-ND 445-5192-1-ND C1608X7R1C474K080AC 90R7692 55T0107 78Y7963
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 0.47UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details