TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1C105K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1C105K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1C105K080AC
Multilayer Ceramic Chip Capacitor C1608X7R1C105K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427357P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427357P
MLCCs - Multilayer Ceramic Capacitors 2427357P
TDK C1608X7R1C105K080AC

TDK C1608X7R1C105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427357
MLCCs - Multilayer Ceramic Capacitors 2427357
TDK C1608X7R1C105K080AC

TDK C1608X7R1C105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427355
MLCCs - Multilayer Ceramic Capacitors 2427355
TDK C1608X7R1C105K080AC

TDK C1608X7R1C105K080AC

Supplier's Site
Singapore, Singapore
1UF 16V Capacitor
60-C1608X7R1C105K080AC
1UF 16V Capacitor 60-C1608X7R1C105K080AC
CAP CER 1UF 16V X7R 0603 Product overview: C1608X7R1C105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1C105K080 AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 0603 Product overview: C1608X7R1C105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1C105K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1604-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1604-1-ND
Ceramic Capacitors 445-1604-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1604-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1604-2-ND
Ceramic Capacitors 445-1604-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1604-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1604-6-ND
Ceramic Capacitors 445-1604-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1C105K080AC - 845880-C1608X7R1C105K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X7R1C105K080AC
845880-C1608X7R1C105K080AC
Ceramic Capacitors - C1608X7R1C105K080AC 845880-C1608X7R1C105K080AC
Manufacturer: TDK Corporation Win Source Part Number: 845880-C1608X7R1C105 K080AC Series: C Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X7R1C105KT000N, 445-1604-1, 455-1604-2-NDL, 445-1604-2, C1608X7R1C105KT, C1608X7R1C105K, 445-1604-6

Manufacturer: TDK Corporation
Win Source Part Number: 845880-C1608X7R1C105K080AC
Series: C
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X7R1C105KT000N, 445-1604-1, 455-1604-2-NDL, 445-1604-2, C1608X7R1C105KT, C1608X7R1C105K, 445-1604-6

Buy Now Datasheet
Ceramic Capacitors - C1608X7R1C105K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1C105K080AC
Ceramic Capacitors C1608X7R1C105K080AC
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0603; Capacitance Tdk - 90R7686 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0603; Capacitance Tdk
90R7686
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0603; Capacitance Tdk 90R7686
CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk - 67T1080 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk
67T1080
Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk 67T1080
Multilayer Ceramic Capacitor, C Series, 1 UF, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1 UF, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk - 79Y4311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk
79Y4311
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk 79Y4311
CAP, 1µF, 16V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
TDK C1608X7R1C105K080AC CAPACITOR CERAMIC, 1UF, 16V, X7R, 10%, 0603 - 769-C1608X7R1C105K080AC - Utmel Electronic Limited
Hong Kong, China
TDK C1608X7R1C105K080AC CAPACITOR CERAMIC, 1UF, 16V, X7R, 10%, 0603
769-C1608X7R1C105K080AC
TDK C1608X7R1C105K080AC CAPACITOR CERAMIC, 1UF, 16V, X7R, 10%, 0603 769-C1608X7R1C105K080AC
TDK C1608X7R1C105K080AC CAPACITOR CERAMIC, 1UF, 16V, X7R, 10%, 0603

TDK C1608X7R1C105K080AC CAPACITOR CERAMIC, 1UF, 16V, X7R, 10%, 0603

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1C105K080AC 2427357P 60-C1608X7R1C105K080AC 445-1604-1-ND 445-1604-6-ND 845880-C1608X7R1C105K080AC C1608X7R1C105K080AC 90R7686 67T1080 79Y4311 769-C1608X7R1C105K080AC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1608X7R1C105K080AC Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Tdk TDK C1608X7R1C105K080AC CAPACITOR CERAMIC, 1UF, 16V, X7R, 10%, 0603
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details