TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R1A684K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1A684K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1A684K080AC
Multilayer Ceramic Chip Capacitor C1608X7R1A684K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14235-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14235-2-ND
Ceramic Capacitors 445-14235-2-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14235-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14235-6-ND
Ceramic Capacitors 445-14235-6-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14235-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14235-1-ND
Ceramic Capacitors 445-14235-1-ND
0.68µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1608X7R1A684K080AC
CAP CER 0.68UF 10V X7R 0603

CAP CER 0.68UF 10V X7R 0603

Supplier's Site
Ceramic Capacitors - C1608X7R1A684K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1A684K080AC
Ceramic Capacitors C1608X7R1A684K080AC
CAP CER 0.68UF 10V X7R 0603

CAP CER 0.68UF 10V X7R 0603

Supplier's Site Datasheet
Mlcc,0603,x7R,10V,0.68Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3734 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,10V,0.68Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3734
Mlcc,0603,x7R,10V,0.68Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3734
MLCC,0603,X7R,10V,0. 68µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,10V,0.68µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1A684K080AC 445-14235-2-ND 445-14235-6-ND C1608X7R1A684K080AC C1608X7R1A684K080AC 52X3734
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,10V,0.68Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 104MKP275KG5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers