TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R1A155M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1A155M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1A155M080AC
Multilayer Ceramic Chip Capacitor C1608X7R1A155M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14234-1-ND
Ceramic Capacitors 445-14234-1-ND
1.5µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1.5µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14234-2-ND
Ceramic Capacitors 445-14234-2-ND
1.5µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1.5µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14234-6-ND
Ceramic Capacitors 445-14234-6-ND
1.5µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1.5µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,10V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3733 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,10V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3733
Mlcc,0603,x7R,10V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3733
MLCC,0603,X7R,10V,1. 5µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,10V,1.5µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1A155M080AC 445-14234-1-ND 445-14234-6-ND 52X3733
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,10V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details