TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1V224K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1V224K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1V224K080AB
Multilayer Ceramic Chip Capacitor C1608X6S1V224K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7426-1-ND
Ceramic Capacitors 445-7426-1-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7426-6-ND
Ceramic Capacitors 445-7426-6-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7426-2-ND
Ceramic Capacitors 445-7426-2-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X6S1V224K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X6S1V224K080AB
Ceramic Capacitors C1608X6S1V224K080AB
CAP CER 0.22UF 35V X6S 0603

CAP CER 0.22UF 35V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1V224K080AB 445-7426-1-ND 445-7426-6-ND C1608X6S1V224K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details