TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1H684M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1H684M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1H684M080AC
Multilayer Ceramic Chip Capacitor C1608X6S1H684M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14224-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14224-6-ND
Ceramic Capacitors 445-14224-6-ND
0.68µF ±20% 50V Ceramic Capacitor X6S 0603 (1608 Metric)

0.68µF ±20% 50V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14224-1-ND
Ceramic Capacitors 445-14224-1-ND
0.68µF ±20% 50V Ceramic Capacitor X6S 0603 (1608 Metric)

0.68µF ±20% 50V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14224-2-ND
Ceramic Capacitors 445-14224-2-ND
0.68µF ±20% 50V Ceramic Capacitor X6S 0603 (1608 Metric)

0.68µF ±20% 50V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1608X6S1H684M080AC 445-14224-6-ND 445-14224-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details