General (Up to 50V)
TDK C1608X6S1C475K080AC
TDK C1608X6S1C475K080AC
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
CAP, 4.7µF, 16V, 10%, X6S, 0603; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP, 4.7µF, 16V, 10%, X6S, 0603; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X6S1C475K080AC | 9159182P | 1110372 | 445-9118-2-ND | 445-9118-6-ND | 95Y0032 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Μf, 16V, 10%, X6S, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X6S | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |