TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S1A475M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1A475M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1A475M080AC
Multilayer Ceramic Chip Capacitor C1608X6S1A475M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7443-6-ND
Ceramic Capacitors 445-7443-6-ND
4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7443-2-ND
Ceramic Capacitors 445-7443-2-ND
4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7443-1-ND
Ceramic Capacitors 445-7443-1-ND
4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 10V, X6S, 20%, 0603; Capacitance Tdk - 87R3658 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 10V, X6S, 20%, 0603; Capacitance Tdk
87R3658
Capacitor Ceramic, 4.7Uf, 10V, X6S, 20%, 0603; Capacitance Tdk 87R3658
CAPACITOR CERAMIC, 4.7UF, 10V, X6S, 20%, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 10V, X6S, 20%, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1A475M080AC 445-7443-6-ND 445-7443-2-ND 87R3658
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 10V, X6S, 20%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers