TDK Corporation Multilayer Ceramic Chip Capacitor C1608X6S1A475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S1A475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S1A475K080AC
Multilayer Ceramic Chip Capacitor C1608X6S1A475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159189P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159189P
MLCCs - Multilayer Ceramic Capacitors 9159189P
TDK C1608X6S1A475K080AC

TDK C1608X6S1A475K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159189 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159189
MLCCs - Multilayer Ceramic Capacitors 9159189
TDK C1608X6S1A475K080AC

TDK C1608X6S1A475K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110361
MLCCs - Multilayer Ceramic Capacitors 1110361
TDK C1608X6S1A475K080AC

TDK C1608X6S1A475K080AC

Supplier's Site
Singapore, Singapore
4.7UF 10V Capacitor
60-C1608X6S1A475K080AC
4.7UF 10V Capacitor 60-C1608X6S1A475K080AC
CAP CER 4.7UF 10V X6S 0603 Product overview: C1608X6S1A475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S1A475K080 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X6S 0603 Product overview: C1608X6S1A475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S1A475K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7442-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7442-1-ND
Ceramic Capacitors 445-7442-1-ND
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7442-2-ND
Ceramic Capacitors 445-7442-2-ND
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7442-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7442-6-ND
Ceramic Capacitors 445-7442-6-ND
4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 4.7Uf, 10V, X6S, 10%, 0603, Full Reel; Capacitance Tdk - 87R3657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 10V, X6S, 10%, 0603, Full Reel; Capacitance Tdk
87R3657
Capacitor Ceramic, 4.7Uf, 10V, X6S, 10%, 0603, Full Reel; Capacitance Tdk 87R3657
CAPACITOR CERAMIC, 4.7UF, 10V, X6S, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 10V, X6S, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X6S, 0603; Capacitance Tdk - 04X3254 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X6S, 0603; Capacitance Tdk
04X3254
Ceramic Capacitor, 4.7Uf, 10V, X6S, 0603; Capacitance Tdk 04X3254
CERAMIC CAPACITOR, 4.7UF, 10V, X6S, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X6S, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S1A475K080AC 9159189P 9159189 60-C1608X6S1A475K080AC 445-7442-1-ND 445-7442-6-ND 87R3657
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 4.7Uf, 10V, X6S, 10%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details