TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X6S0J475K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X6S0J475K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X6S0J475K080AB
Multilayer Ceramic Chip Capacitor C1608X6S0J475K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4.7UF 6.3V Capacitor
60-C1608X6S0J475K080AB
4.7UF 6.3V Capacitor 60-C1608X6S0J475K080AB
CAP CER 4.7UF 6.3V X6S 0603 Product overview: C1608X6S0J475K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S0J475K080 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X6S 0603 Product overview: C1608X6S0J475K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X6S0J475K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7446-6-ND
Ceramic Capacitors 445-7446-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7446-1-ND
Ceramic Capacitors 445-7446-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7446-2-ND
Ceramic Capacitors 445-7446-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X6S0J475K080AB 60-C1608X6S0J475K080AB 445-7446-6-ND 445-7446-1-ND
Product Name Multilayer Ceramic Chip Capacitor 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details