TDK U.S.A. Corporation Ceramic Capacitors C1608X6S0G226M080AC

Description
22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608X6S0G226M080ACCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X6S0G226M080ACDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X6S0G226M080ACTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk - 56AJ9746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk
56AJ9746
Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk 56AJ9746
CAP, 22UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-C1608X6S0G226M080ACCT-ND 445-C1608X6S0G226M080ACDKR-ND 56AJ9746
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers