TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R2A682M080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R2A682M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R2A682M080AA
Multilayer Ceramic Chip Capacitor C1608X5R2A682M080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14190-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14190-6-ND
Ceramic Capacitors 445-14190-6-ND
6800pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

6800pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14190-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14190-1-ND
Ceramic Capacitors 445-14190-1-ND
6800pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

6800pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14190-2-ND
Ceramic Capacitors 445-14190-2-ND
6800pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

6800pF ±20% 100V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R2A682M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R2A682M080AA
Ceramic Capacitors C1608X5R2A682M080AA
CAP CER 6800PF 100V X5R 0603

CAP CER 6800PF 100V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R2A682M080AA 445-14190-6-ND 445-14190-1-ND C1608X5R2A682M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers