TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 4.7Uf, 35V, X5R, 20%, 0603, Full Reel; Capacitance Tdk C1608X5R1V475M080AC.

Description
CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 35V, X5R, 20%, 0603, Full Reel; Capacitance Tdk - 27AC3588 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 35V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
27AC3588
Ceramic Capacitor, 4.7Uf, 35V, X5R, 20%, 0603, Full Reel; Capacitance Tdk 27AC3588
CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 35V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3588
Product Name Ceramic Capacitor, 4.7Uf, 35V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers