TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1H474K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1H474K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1H474K080AB
Multilayer Ceramic Chip Capacitor C1608X5R1H474K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.47UF 50V Capacitor
60-C1608X5R1H474K080AB
0.47UF 50V Capacitor 60-C1608X5R1H474K080AB
CAP CER 0.47UF 50V X5R 0603 Product overview: C1608X5R1H474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1H474K080 AB can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X5R 0603 Product overview: C1608X5R1H474K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1H474K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7464-1-ND
Ceramic Capacitors 445-7464-1-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7464-6-ND
Ceramic Capacitors 445-7464-6-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7464-2-ND
Ceramic Capacitors 445-7464-2-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331145-C1608X5R1H474K080AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331145-C1608X5R1H474K080AB
Capacitors - Ceramic Capacitors 1331145-C1608X5R1H474K080AB
Manufacturer: TDK Corporation Win Source Part Number: 1331145-C1608X5R1H47 4K080AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7464-2,445-7464- 6,C1608X5R1H474K,C16 08X5R1H474KT000N,445 -7464-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331145-C1608X5R1H474K080AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7464-2,445-7464-6,C1608X5R1H474K,C1608X5R1H474KT000N,445-7464-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3649 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
87R3649
Capacitor Ceramic 0.47Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 87R3649
CAPACITOR CERAMIC 0.47UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X5R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 53W0137 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X5R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
53W0137
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X5R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 53W0137
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X5R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X5R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1H474K080AB 60-C1608X5R1H474K080AB 445-7464-1-ND 445-7464-6-ND 1331145-C1608X5R1H474K080AB 87R3649 53W0137
Product Name Multilayer Ceramic Chip Capacitor 0.47UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X5R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details