The product is a 0.022µF (22nF) multi-layer ceramic capacitor (MLCC) with a rated voltage of 50V, compliant with RoHS standards. It is part of the C1608 series, conforming to the EIA CC0603 size specification, with dimensions of 1.60mm x 0.80mm x 0.80mm. The capacitor features an X5R temperature characteristic, allowing operation within a temperature range of -55°C to 85°C with a tolerance of ±15%. The capacitance tolerance is ±10%, and it has a maximum dissipation factor of 3%. The insulation resistance is specified at a minimum of 10 GΩ. This component is suitable for general commercial applications and is designed for use in various electronic circuits where compact size and reliability are essential.
General (Up to 50V)
0.022µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
0.022µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
0.022µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1H223K080AA | 445-14151-1-ND | 445-14151-6-ND | 29AJ5013 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |