TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1E475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1E475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1E475K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1E475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608X5R1E475K080AC - 914344-C1608X5R1E475K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X5R1E475K080AC
914344-C1608X5R1E475K080AC
Ceramic Capacitors - C1608X5R1E475K080AC 914344-C1608X5R1E475K080AC
Manufacturer: TDK Corporation Win Source Part Number: 914344-C1608X5R1E475 K080AC Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X5R1E475K, 445-9050-2, 445-9050-1, 445-9050-6, C1608X5R1E475KT000E, Q8911407AN

Manufacturer: TDK Corporation
Win Source Part Number: 914344-C1608X5R1E475K080AC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X5R1E475K, 445-9050-2, 445-9050-1, 445-9050-6, C1608X5R1E475KT000E, Q8911407AN

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9159158P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159158P
MLCCs - Multilayer Ceramic Capacitors 9159158P
TDK C1608X5R1E475K080AC

TDK C1608X5R1E475K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159158 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159158
MLCCs - Multilayer Ceramic Capacitors 9159158
TDK C1608X5R1E475K080AC

TDK C1608X5R1E475K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110384 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110384
MLCCs - Multilayer Ceramic Capacitors 1110384
TDK C1608X5R1E475K080AC

TDK C1608X5R1E475K080AC

Supplier's Site
Ceramic Capacitors - 445-9050-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9050-1-ND
Ceramic Capacitors 445-9050-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9050-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9050-6-ND
Ceramic Capacitors 445-9050-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9050-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9050-2-ND
Ceramic Capacitors 445-9050-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-C1608X5R1E475K080AC
4.7UF 25V Capacitor 60-C1608X5R1E475K080AC
CAP CER 4.7UF 25V X5R 0603 Product overview: C1608X5R1E475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E475K080 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 0603 Product overview: C1608X5R1E475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E475K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Tdk - 95Y0026 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Tdk
95Y0026
Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Tdk 95Y0026
CAP, 4.7µF, 25V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 07W9180 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
07W9180
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 07W9180
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X5R1E475K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1E475K080AC
Ceramic Capacitors C1608X5R1E475K080AC
CAP CER 4.7UF 25V X5R 0603

CAP CER 4.7UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1E475K080AC 914344-C1608X5R1E475K080AC 9159158P 9159158 445-9050-1-ND 445-9050-6-ND 60-C1608X5R1E475K080AC 95Y0026 07W9180 C1608X5R1E475K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608X5R1E475K080AC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 25V Capacitor Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Tdk Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers