TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1E474K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1E474K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1E474K080AC
Multilayer Ceramic Chip Capacitor C1608X5R1E474K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Product Status: Active Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Product Status: Active
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Ceramic Capacitors - 445-5144-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5144-6-ND
Ceramic Capacitors 445-5144-6-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5144-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5144-1-ND
Ceramic Capacitors 445-5144-1-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5144-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5144-2-ND
Ceramic Capacitors 445-5144-2-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 25V Capacitor
60-C1608X5R1E474K080AC
0.47UF 25V Capacitor 60-C1608X5R1E474K080AC
CAP CER 0.47UF 25V X5R 0603 Product overview: C1608X5R1E474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E474K080 AC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X5R 0603 Product overview: C1608X5R1E474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E474K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603; Capacitance Tdk - 90R7680 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603; Capacitance Tdk
90R7680
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603; Capacitance Tdk 90R7680
CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk
87R3637
Capacitor Ceramic 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk 87R3637
CAPACITOR CERAMIC 0.47UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.47UF 25V X5R 0603 - 769-C1608X5R1E474K080AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 25V X5R 0603
769-C1608X5R1E474K080AC
CAP CER 0.47UF 25V X5R 0603 769-C1608X5R1E474K080AC
CAP CER 0.47UF 25V X5R 0603

CAP CER 0.47UF 25V X5R 0603

Supplier's Site
Ceramic Capacitors - C1608X5R1E474K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1E474K080AC
Ceramic Capacitors C1608X5R1E474K080AC
CAP CER 0.47UF 25V X5R 0603

CAP CER 0.47UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1E474K080AC 445-5144-6-ND 445-5144-1-ND 60-C1608X5R1E474K080AC 90R7680 87R3637 769-C1608X5R1E474K080AC C1608X5R1E474K080AC
Product Name Multilayer Ceramic Chip Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 25V Capacitor Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603; Capacitance Tdk Capacitor Ceramic 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk CAP CER 0.47UF 25V X5R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details