TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1E225M080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1E225M080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1E225M080AB
Multilayer Ceramic Chip Capacitor C1608X5R1E225M080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5965-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5965-6-ND
Ceramic Capacitors 445-5965-6-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5965-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5965-2-ND
Ceramic Capacitors 445-5965-2-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5965-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5965-1-ND
Ceramic Capacitors 445-5965-1-ND
2.2µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk - 04X3250 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk
04X3250
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk 04X3250
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk - 12T1882 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk
12T1882
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk 12T1882
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1E225M080AB 445-5965-6-ND 445-5965-2-ND 04X3250 12T1882
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2684-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers