TDK Corporation Multilayer Ceramic Chip Capacitor C1608X5R1E225K080AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1E225K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1E225K080AB
Multilayer Ceramic Chip Capacitor C1608X5R1E225K080AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5964-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5964-2-ND
Ceramic Capacitors 445-5964-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5964-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5964-6-ND
Ceramic Capacitors 445-5964-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5964-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5964-1-ND
Ceramic Capacitors 445-5964-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-C1608X5R1E225K080AB
2.2UF 25V Capacitor 60-C1608X5R1E225K080AB
CAP CER 2.2UF 25V X5R 0603 Product overview: C1608X5R1E225K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E225K080 AB can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0603 Product overview: C1608X5R1E225K080AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E225K080AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9040218 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040218
MLCCs - Multilayer Ceramic Capacitors 9040218
TDK C1608X5R1E225K080AB

TDK C1608X5R1E225K080AB

Supplier's Site
Ceramic Capacitors - C1608X5R1E225K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1E225K080AB
Ceramic Capacitors C1608X5R1E225K080AB
CAP CER 2.2UF 25V X5R 0603

CAP CER 2.2UF 25V X5R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9845 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9845
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9845
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk - 12T1881 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk
12T1881
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk 12T1881
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk - 04X3249 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk
04X3249
Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk 04X3249
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,x5R,25V,2.2?f,0.8Mm Rohs Compliant Tdk - 79AH1020 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,25V,2.2?f,0.8Mm Rohs Compliant Tdk
79AH1020
Mlcc,0603,x5R,25V,2.2?f,0.8Mm Rohs Compliant Tdk 79AH1020
MLCC,0603,X5R,25V,2. 2?F,0.8MM ROHS COMPLIANT: YES

MLCC,0603,X5R,25V,2.2?F,0.8MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1E225K080AB 445-5964-2-ND 445-5964-6-ND 60-C1608X5R1E225K080AB 9040218 C1608X5R1E225K080AB 05X9845 12T1881 04X3249 79AH1020
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603, Full Reel; Capacitance Tdk Ceramic Capacitor, 2.2Uf, 25V, X5R, 0603; Capacitance Tdk Mlcc,0603,x5R,25V,2.2?f,0.8Mm Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details