General (Up to 50V)
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 0.22UF 25V X5R 0603
CERAMIC CAPACITOR 0.22UF, 25V, X5R, 10%, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes
CERAMIC CAPACITOR 0.22UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP, 0.22µF, 25V, 10%, X5R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1E224K080AA | 445-5140-1-ND | 445-5140-6-ND | C1608X5R1E224K080AA | 90R7678 | 87R3633 | 78Y7960 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 25V, X5R, 10%, 0603; Capacitance Tdk | Ceramic Capacitor 0.22Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk | Cap, 0.22Μf, 25V, 10%, X5R, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |