0.15µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.15µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.15µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CAPACITOR CERAMIC 0.15UF, 25V, X5R, 20%, 0603; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes
CAP CER 0.15UF 25V X5R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-7473-6-ND | 445-7473-1-ND | 87R3632 | C1608X5R1E154M080AA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.15Uf, 25V, X5R, 20%, 0603; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |