TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1E106M080DC

Description
COMMERCIAL GRADE,0603,X5R,25V,1 0
Request a Quote Datasheet
Description
COMMERCIAL GRADE,0603,X5R,25V,1 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608X5R1E106M080DCTR-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,0603,X5R,25V,1 0

COMMERCIAL GRADE,0603,X5R,25V,10

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1E106M080DCDKR-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,0603,X5R,25V,1 0

COMMERCIAL GRADE,0603,X5R,25V,10

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X5R1E106M080DCCT-ND - DigiKey
Thief River Falls, MN, United States
COMMERCIAL GRADE,0603,X5R,25V,1 0

COMMERCIAL GRADE,0603,X5R,25V,10

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-C1608X5R1E106M080DCTR-ND 445-C1608X5R1E106M080DCDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details