Product overview: C1608X5R1E105KT000E from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X5R1E105KT00
Manufacturer: TDK Corporation
Win Source Part Number: 820073-C1608X5R1E105
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
25V 1uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 1uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C1608X5R1E105KT000E | 820073-C1608X5R1E105KT000E | C1608X5R1E105KT000E | C1608X5R1E105KT000E |
| Product Name | Capacitor | Ceramic Capacitors - C1608X5R1E105KT000E | Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors; Multilayer | Multilayer | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition |