TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X5R1C684K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X5R1C684K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X5R1C684K080AA
Multilayer Ceramic Chip Capacitor C1608X5R1C684K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5154-6-ND
Ceramic Capacitors 445-5154-6-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5154-2-ND
Ceramic Capacitors 445-5154-2-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5154-1-ND
Ceramic Capacitors 445-5154-1-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk - 87R3627 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk
87R3627
Multilayer Ceramic Capacitor, C Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk 87R3627
Multilayer Ceramic Capacitor, C Series, 0.68 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.68 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X5R1C684K080AA 445-5154-6-ND 445-5154-2-ND 87R3627
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 0.68 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details